HardwareSource, Inc. Shutter Hinges, Interior, Wrap Around 504002

Description
Interior shutter hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend). Flat head screws are included. Steel base material. Finishes: Brass plated. Zinc Chromate plated.
Description
Interior shutter hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend). Flat head screws are included. Steel base material. Finishes: Brass plated. Zinc Chromate plated.

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinges, Interior, Wrap Around - 504002 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinges, Interior, Wrap Around
504002
Shutter Hinges, Interior, Wrap Around 504002
Interior shutter hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend). Flat head screws are included. Steel base material. Finishes: Brass plated. Zinc Chromate plated.
  • Interior shutter hinge is made from .080 gauge steel.
  • Made to use on 3/4" thick material.
  • Flat leaf measures 1-1/2" tall by 2".
  • Bent leaf measures 1-1/2" tall by 3/4" (from hinge pin to bend) and 1-1/2" tall by 1-1/4" (after bend).
  • Flat head screws are included.
  • Steel base material.

Finishes:

  • Brass plated.
  • Zinc Chromate plated.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504002
Product Name Shutter Hinges, Interior, Wrap Around
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details