HardwareSource, Inc. Large Stainless Steel Flag Hinges 658891

Description
No mortise style hinge. Hinge installs as a normal full mortise butt hinge but no mortising is required. Leaves only a 1/8" gap after installation. Top leaf rides on a ball bearing located on the top of the hinge pin. Hinge is not handed, may be used on left or right opening doors. Hinge shown in photo is shown in the "door open" position. Hinge is a lift off hinge, door may be lifted off after hinge is installed without removing any screws. Made from solid type 304 stainless steel. Available in two sizes, a 4" high hinge and a 5" high hinge. The 4" hinge leaf is 1-5/8" wide not including the hinge barrel. The hinge barrel diameter is 5/8". The 5" hinge leaf is 1-3/8" wide not including the hinge barrel. The hinge barrel diameter is 3/4". Weight ratings listed below are for a pair of hinges. Stainless steel flat head screws are included. Finishes: Satin Stainless Steel
Description
No mortise style hinge. Hinge installs as a normal full mortise butt hinge but no mortising is required. Leaves only a 1/8" gap after installation. Top leaf rides on a ball bearing located on the top of the hinge pin. Hinge is not handed, may be used on left or right opening doors. Hinge shown in photo is shown in the "door open" position. Hinge is a lift off hinge, door may be lifted off after hinge is installed without removing any screws. Made from solid type 304 stainless steel. Available in two sizes, a 4" high hinge and a 5" high hinge. The 4" hinge leaf is 1-5/8" wide not including the hinge barrel. The hinge barrel diameter is 5/8". The 5" hinge leaf is 1-3/8" wide not including the hinge barrel. The hinge barrel diameter is 3/4". Weight ratings listed below are for a pair of hinges. Stainless steel flat head screws are included. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Large Stainless Steel Flag Hinges - 658891 - HardwareSource, Inc.
San Diego, CA, USA
Large Stainless Steel Flag Hinges
658891
Large Stainless Steel Flag Hinges 658891
No mortise style hinge. Hinge installs as a normal full mortise butt hinge but no mortising is required. Leaves only a 1/8" gap after installation. Top leaf rides on a ball bearing located on the top of the hinge pin. Hinge is not handed, may be used on left or right opening doors. Hinge shown in photo is shown in the "door open" position. Hinge is a lift off hinge, door may be lifted off after hinge is installed without removing any screws. Made from solid type 304 stainless steel. Available in two sizes, a 4" high hinge and a 5" high hinge. The 4" hinge leaf is 1-5/8" wide not including the hinge barrel. The hinge barrel diameter is 5/8". The 5" hinge leaf is 1-3/8" wide not including the hinge barrel. The hinge barrel diameter is 3/4". Weight ratings listed below are for a pair of hinges. Stainless steel flat head screws are included. Finishes: Satin Stainless Steel
  • No mortise style hinge. Hinge installs as a normal full mortise butt hinge but no mortising is required.
  • Leaves only a 1/8" gap after installation.
  • Top leaf rides on a ball bearing located on the top of the hinge pin.
  • Hinge is not handed, may be used on left or right opening doors.
  • Hinge shown in photo is shown in the "door open" position.
  • Hinge is a lift off hinge, door may be lifted off after hinge is installed without removing any screws.
  • Made from solid type 304 stainless steel.
  • Available in two sizes, a 4" high hinge and a 5" high hinge.
  • The 4" hinge leaf is 1-5/8" wide not including the hinge barrel. The hinge barrel diameter is 5/8".
  • The 5" hinge leaf is 1-3/8" wide not including the hinge barrel. The hinge barrel diameter is 3/4".
  • Weight ratings listed below are for a pair of hinges.
  • Stainless steel flat head screws are included.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658891
Product Name Large Stainless Steel Flag Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-19T85 - 360-D26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details