HardwareSource, Inc. Strap Hinges, Heart Style, Heavy Duty 778326

Description
Strap hinges are available in two finishes. The 4 smaller sizes are a "Rough Black Iron" finish. The 2 larger sizes are a "Smooth Black Iron" finish. The hinge pin is removable so that the pad (smaller leaf) may be reversed. This allows the hinge to be installed as either a full-surface hinge or a half-surface hinge. The weight rating on the 9" and 13" hinge applies to a door with a maximum door thickness of 1-3/8" and a maximum door width of 32" using 3 hinges per door. The weight rating on the 17" and 20.5" hinge applies to a door with a maximum door thickness of 1-3/4" and a maximum door width of 36" using 3 hinges per door The 30" and 36" hinges are extra heavy duty hinges and are rated at 600# per pair of hinges. These hinges match our "Heart" style gate latches found in the Gate Latch and Gate Lock section of the website. Two "Heart" style latches are offered for purchase during checkout. Complete with screws. Made from steel base material. Finishes: Black Iron
Description
Strap hinges are available in two finishes. The 4 smaller sizes are a "Rough Black Iron" finish. The 2 larger sizes are a "Smooth Black Iron" finish. The hinge pin is removable so that the pad (smaller leaf) may be reversed. This allows the hinge to be installed as either a full-surface hinge or a half-surface hinge. The weight rating on the 9" and 13" hinge applies to a door with a maximum door thickness of 1-3/8" and a maximum door width of 32" using 3 hinges per door. The weight rating on the 17" and 20.5" hinge applies to a door with a maximum door thickness of 1-3/4" and a maximum door width of 36" using 3 hinges per door The 30" and 36" hinges are extra heavy duty hinges and are rated at 600# per pair of hinges. These hinges match our "Heart" style gate latches found in the Gate Latch and Gate Lock section of the website. Two "Heart" style latches are offered for purchase during checkout. Complete with screws. Made from steel base material. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Strap Hinges, Heart Style, Heavy Duty - 778326 - HardwareSource, Inc.
San Diego, CA, USA
Strap Hinges, Heart Style, Heavy Duty
778326
Strap Hinges, Heart Style, Heavy Duty 778326
Strap hinges are available in two finishes. The 4 smaller sizes are a "Rough Black Iron" finish. The 2 larger sizes are a "Smooth Black Iron" finish. The hinge pin is removable so that the pad (smaller leaf) may be reversed. This allows the hinge to be installed as either a full-surface hinge or a half-surface hinge. The weight rating on the 9" and 13" hinge applies to a door with a maximum door thickness of 1-3/8" and a maximum door width of 32" using 3 hinges per door. The weight rating on the 17" and 20.5" hinge applies to a door with a maximum door thickness of 1-3/4" and a maximum door width of 36" using 3 hinges per door The 30" and 36" hinges are extra heavy duty hinges and are rated at 600# per pair of hinges. These hinges match our "Heart" style gate latches found in the Gate Latch and Gate Lock section of the website. Two "Heart" style latches are offered for purchase during checkout. Complete with screws. Made from steel base material. Finishes: Black Iron
  • Strap hinges are available in two finishes. The 4 smaller sizes are a "Rough Black Iron" finish. The 2 larger sizes are a "Smooth Black Iron" finish.
  • The hinge pin is removable so that the pad (smaller leaf) may be reversed. This allows the hinge to be installed as either a full-surface hinge or a half-surface hinge.
  • The weight rating on the 9" and 13" hinge applies to a door with a maximum door thickness of 1-3/8" and a maximum door width of 32" using 3 hinges per door.
  • The weight rating on the 17" and 20.5" hinge applies to a door with a maximum door thickness of 1-3/4" and a maximum door width of 36" using 3 hinges per door
  • The 30" and 36" hinges are extra heavy duty hinges and are rated at 600# per pair of hinges.
  • These hinges match our "Heart" style gate latches found in the Gate Latch and Gate Lock section of the website. Two "Heart" style latches are offered for purchase during checkout.
  • Complete with screws.
  • Made from steel base material.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778326
Product Name Strap Hinges, Heart Style, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2481125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5512 inch (14 mm)
Length 2.64 inch (67 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-10073-SSL - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T - 360-U26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details