HardwareSource, Inc. Spring Pivots, Horizontal Type, Adjustable, M.. 760348

Description
Spring Pivots, Horizontal Type, Adjustable, Medium Duty Medium duty pivot hinge for doors up to 90 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows door to open 90 degrees in both directions. Spring returns door to center or closed position. Hold open feature holds door open at 85 degrees. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors which are 1-3/8" and 1-3/4" thick. Maximum door width is 36". Maximum door weight is 90 lbs. Sold by the set. Order one set per door. The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot. Cover plates measure 9-7/8" by 2-5/8". Comes complete with wood screws. All products in this section which have a SKU number that begins with 760 are American Made Products. Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US10B) Satin chrome plated steel 652 (US26D) Satin nickel plated 646(US15)
Description
Spring Pivots, Horizontal Type, Adjustable, Medium Duty Medium duty pivot hinge for doors up to 90 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows door to open 90 degrees in both directions. Spring returns door to center or closed position. Hold open feature holds door open at 85 degrees. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors which are 1-3/8" and 1-3/4" thick. Maximum door width is 36". Maximum door weight is 90 lbs. Sold by the set. Order one set per door. The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot. Cover plates measure 9-7/8" by 2-5/8". Comes complete with wood screws. All products in this section which have a SKU number that begins with 760 are American Made Products. Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US10B) Satin chrome plated steel 652 (US26D) Satin nickel plated 646(US15)

Suppliers

Company
Product
Description
Supplier Links
Spring Pivots, Horizontal Type, Adjustable, M.. - 760348 - HardwareSource, Inc.
San Diego, CA, USA
Spring Pivots, Horizontal Type, Adjustable, M..
760348
Spring Pivots, Horizontal Type, Adjustable, M.. 760348
Spring Pivots, Horizontal Type, Adjustable, Medium Duty Medium duty pivot hinge for doors up to 90 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows door to open 90 degrees in both directions. Spring returns door to center or closed position. Hold open feature holds door open at 85 degrees. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors which are 1-3/8" and 1-3/4" thick. Maximum door width is 36". Maximum door weight is 90 lbs. Sold by the set. Order one set per door. The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot. Cover plates measure 9-7/8" by 2-5/8". Comes complete with wood screws. All products in this section which have a SKU number that begins with 760 are American Made Products. Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US10B) Satin chrome plated steel 652 (US26D) Satin nickel plated 646(US15)

Spring Pivots, Horizontal Type, Adjustable, Medium Duty

  • Medium duty pivot hinge for doors up to 90 lbs.
  • Double acting spring pivot is made for residential or low frequency doors.
  • Allows door to open 90 degrees in both directions.
  • Spring returns door to center or closed position.
  • Hold open feature holds door open at 85 degrees.
  • Features a malleable iron and steel mechanism.
  • Features ball bearing pivot.
  • Trim pieces are made from steel.
  • Spring tension is adjustable.
  • Device is non-handed, works on both right hand and left hand doors.
  • Made for doors which are 1-3/8" and 1-3/4" thick.
  • Maximum door width is 36".
  • Maximum door weight is 90 lbs.
  • Sold by the set. Order one set per door.
  • The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot.
  • Cover plates measure 9-7/8" by 2-5/8".
  • Comes complete with wood screws.
  • All products in this section which have a SKU number that begins with 760 are American Made Products.

Finishes:

  • Primed for painting 600 (USP)
  • Bright brass plated steel 632 (US3)
  • Oil Rubbed Bronze 640 (US10B)
  • Satin chrome plated steel 652 (US26D)
  • Satin nickel plated 646(US15)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760348
Product Name Spring Pivots, Horizontal Type, Adjustable, M..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-60 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS DOOR HINGE - GH-450G/GA - GH-450G/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details