HardwareSource, Inc. Gate Slide Bolt, Stainless Steel 504600

Description
Stainless steel slide bolt secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Measures approximately 6.5" by 2.25" Strike plate can be mounted either as a surface mount or edge mount plate. Includes stainless steel screws and 1/4" by 2.5" stainless steel carriage bolts. Bolt can be locked in either the open position or the closed position with a padlock. Diameter of slide bolt is just under 3/8" Made from solid stainless steel (Type 304) Finishes: Stainless Steel
Description
Stainless steel slide bolt secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Measures approximately 6.5" by 2.25" Strike plate can be mounted either as a surface mount or edge mount plate. Includes stainless steel screws and 1/4" by 2.5" stainless steel carriage bolts. Bolt can be locked in either the open position or the closed position with a padlock. Diameter of slide bolt is just under 3/8" Made from solid stainless steel (Type 304) Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Gate Slide Bolt, Stainless Steel - 504600 - HardwareSource, Inc.
San Diego, CA, USA
Gate Slide Bolt, Stainless Steel
504600
Gate Slide Bolt, Stainless Steel 504600
Stainless steel slide bolt secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Measures approximately 6.5" by 2.25" Strike plate can be mounted either as a surface mount or edge mount plate. Includes stainless steel screws and 1/4" by 2.5" stainless steel carriage bolts. Bolt can be locked in either the open position or the closed position with a padlock. Diameter of slide bolt is just under 3/8" Made from solid stainless steel (Type 304) Finishes: Stainless Steel
  • Stainless steel slide bolt secures gates and garage doors.
  • Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • Measures approximately 6.5" by 2.25"
  • Strike plate can be mounted either as a surface mount or edge mount plate.
  • Includes stainless steel screws and 1/4" by 2.5" stainless steel carriage bolts.
  • Bolt can be locked in either the open position or the closed position with a padlock.
  • Diameter of slide bolt is just under 3/8"
  • Made from solid stainless steel (Type 304)

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504600
Product Name Gate Slide Bolt, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 1.73 inch (44 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-SN - HG-TMH1530-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details