HardwareSource, Inc. Partial Wrap Hinges, 3/8" Inset Self Closing,.. 400172

Description
Partial Wrap Hinges, 3/8" Inset Self Closing, Satin Nickel Fits 3/8" inset with a 3/8" lip. Matching wood screws are included With the door in the closed position only the hinge pin is visible Self closing hinge Hinge mounts to back of door and edge of face frame. Finishes: Satin Nickel
Description
Partial Wrap Hinges, 3/8" Inset Self Closing, Satin Nickel Fits 3/8" inset with a 3/8" lip. Matching wood screws are included With the door in the closed position only the hinge pin is visible Self closing hinge Hinge mounts to back of door and edge of face frame. Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap Hinges, 3/8
San Diego, CA, USA
Partial Wrap Hinges, 3/8" Inset Self Closing,..
400172
Partial Wrap Hinges, 3/8" Inset Self Closing,.. 400172
Partial Wrap Hinges, 3/8" Inset Self Closing, Satin Nickel Fits 3/8" inset with a 3/8" lip. Matching wood screws are included With the door in the closed position only the hinge pin is visible Self closing hinge Hinge mounts to back of door and edge of face frame. Finishes: Satin Nickel

Partial Wrap Hinges, 3/8" Inset Self Closing, Satin Nickel

  • Fits 3/8" inset with a 3/8" lip.
  • Matching wood screws are included
  • With the door in the closed position only the hinge pin is visible
  • Self closing hinge
  • Hinge mounts to back of door and edge of face frame.

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400172
Product Name Partial Wrap Hinges, 3/8" Inset Self Closing,..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.8 N-m , Reverse Torque 1.1 N-m , Medium Size, Aluminum Alloy, Natural - E6-10-216FC-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (UNDER PANEL MOUNT) - HG-JHM9-U-WT - HG-JHM9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details