HardwareSource, Inc. 17" Decorative Arch Strap for Gates and Doors 708114

Description
Decorative arch strap for gates, large cabinets and full size doors. Strap measures 17" by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included. Finishes: Hammered Black
Description
Decorative arch strap for gates, large cabinets and full size doors. Strap measures 17" by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included. Finishes: Hammered Black

Suppliers

Company
Product
Description
Supplier Links
17
San Diego, CA, USA
17" Decorative Arch Strap for Gates and Doors
708114
17" Decorative Arch Strap for Gates and Doors 708114
Decorative arch strap for gates, large cabinets and full size doors. Strap measures 17" by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included. Finishes: Hammered Black
  • Decorative arch strap for gates, large cabinets and full size doors.
  • Strap measures 17" by 3/4" wide by 5/32" thick.
  • Made from steel base material.
  • Matching wood screws are included.

Finishes:

  • Hammered Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708114
Product Name 17" Decorative Arch Strap for Gates and Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-220F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CONCEALED HINGE BODY - H95TSH - H95TSH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details