HardwareSource, Inc. 6" Straight Friction Lid Support 504020

Description
friction is adjustable for different weight lids for heavier lids use one support on the right side of the lid and one support on the left side of the lid. SKU 504020 lid support is reversible (left hand or right hand) by removing the phillips screw and turning the friction mechanism over. steel base material wood screws are included Finishes: Brass Plated
Description
friction is adjustable for different weight lids for heavier lids use one support on the right side of the lid and one support on the left side of the lid. SKU 504020 lid support is reversible (left hand or right hand) by removing the phillips screw and turning the friction mechanism over. steel base material wood screws are included Finishes: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
6
San Diego, CA, USA
6" Straight Friction Lid Support
504020
6" Straight Friction Lid Support 504020
friction is adjustable for different weight lids for heavier lids use one support on the right side of the lid and one support on the left side of the lid. SKU 504020 lid support is reversible (left hand or right hand) by removing the phillips screw and turning the friction mechanism over. steel base material wood screws are included Finishes: Brass Plated
  • friction is adjustable for different weight lids
  • for heavier lids use one support on the right side of the lid and one support on the left side of the lid.
  • SKU 504020 lid support is reversible (left hand or right hand) by removing the phillips screw and turning the friction mechanism over.
  • steel base material
  • wood screws are included

Finishes:

  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504020
Product Name 6" Straight Friction Lid Support
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TA20L - HG-TA20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details