HardwareSource, Inc. Magnetic Touch Latches and Plates for Glass Doors 796075

Description
Magnetic touch latch and steel plate work together to provide a latch for glass doors. To operate the touch latch simply push it in, it will then pop the glass door out so it can be easily opened. Use the single touch latch where there is only one door. Use the double touch latch where two doors close together in the middle of the cabinet. Use the "Push-In" touch latch where you have a wooden horizontal shelf. The Push-In touch latch pushes into a hole drilled in the edge of the shelf. The wrap around plates are available in 3 finishes. The wrap around plate is made out of steel so as to work with the magnet in the touch latch. The wrap around plates will work for 3/16" thick glass and include self adhesive plastic cushioning material for the glass. They are held in by pressure. The wrap around plates will work for 1/4" glass if you shim the glass with a small piece of plastic tape. Discard the self adhesive plastic cushioning material. Touch latches use a #4 Round head screw (not included) Screws are offered for purchase during checkout. Be sure to order one wrap around plate for each glass door. Finishes: Black Plastic (Single Touch Latch) Black Plastic (Double Touch Latch) Black Plastic (Push-In Touch Latch) Polished Brass (Plate) Polished Chrome (Plate) Black (Plate)
Description
Magnetic touch latch and steel plate work together to provide a latch for glass doors. To operate the touch latch simply push it in, it will then pop the glass door out so it can be easily opened. Use the single touch latch where there is only one door. Use the double touch latch where two doors close together in the middle of the cabinet. Use the "Push-In" touch latch where you have a wooden horizontal shelf. The Push-In touch latch pushes into a hole drilled in the edge of the shelf. The wrap around plates are available in 3 finishes. The wrap around plate is made out of steel so as to work with the magnet in the touch latch. The wrap around plates will work for 3/16" thick glass and include self adhesive plastic cushioning material for the glass. They are held in by pressure. The wrap around plates will work for 1/4" glass if you shim the glass with a small piece of plastic tape. Discard the self adhesive plastic cushioning material. Touch latches use a #4 Round head screw (not included) Screws are offered for purchase during checkout. Be sure to order one wrap around plate for each glass door. Finishes: Black Plastic (Single Touch Latch) Black Plastic (Double Touch Latch) Black Plastic (Push-In Touch Latch) Polished Brass (Plate) Polished Chrome (Plate) Black (Plate)

Suppliers

Company
Product
Description
Supplier Links
Magnetic Touch Latches and Plates for Glass Doors - 796075 - HardwareSource, Inc.
San Diego, CA, USA
Magnetic Touch Latches and Plates for Glass Doors
796075
Magnetic Touch Latches and Plates for Glass Doors 796075
Magnetic touch latch and steel plate work together to provide a latch for glass doors. To operate the touch latch simply push it in, it will then pop the glass door out so it can be easily opened. Use the single touch latch where there is only one door. Use the double touch latch where two doors close together in the middle of the cabinet. Use the "Push-In" touch latch where you have a wooden horizontal shelf. The Push-In touch latch pushes into a hole drilled in the edge of the shelf. The wrap around plates are available in 3 finishes. The wrap around plate is made out of steel so as to work with the magnet in the touch latch. The wrap around plates will work for 3/16" thick glass and include self adhesive plastic cushioning material for the glass. They are held in by pressure. The wrap around plates will work for 1/4" glass if you shim the glass with a small piece of plastic tape. Discard the self adhesive plastic cushioning material. Touch latches use a #4 Round head screw (not included) Screws are offered for purchase during checkout. Be sure to order one wrap around plate for each glass door. Finishes: Black Plastic (Single Touch Latch) Black Plastic (Double Touch Latch) Black Plastic (Push-In Touch Latch) Polished Brass (Plate) Polished Chrome (Plate) Black (Plate)
  • Magnetic touch latch and steel plate work together to provide a latch for glass doors.
  • To operate the touch latch simply push it in, it will then pop the glass door out so it can be easily opened.
  • Use the single touch latch where there is only one door.
  • Use the double touch latch where two doors close together in the middle of the cabinet.
  • Use the "Push-In" touch latch where you have a wooden horizontal shelf. The Push-In touch latch pushes into a hole drilled in the edge of the shelf.
  • The wrap around plates are available in 3 finishes.
  • The wrap around plate is made out of steel so as to work with the magnet in the touch latch.
  • The wrap around plates will work for 3/16" thick glass and include self adhesive plastic cushioning material for the glass. They are held in by pressure.
  • The wrap around plates will work for 1/4" glass if you shim the glass with a small piece of plastic tape. Discard the self adhesive plastic cushioning material.
  • Touch latches use a #4 Round head screw (not included) Screws are offered for purchase during checkout.
  • Be sure to order one wrap around plate for each glass door.

Finishes:

  • Black Plastic (Single Touch Latch)
  • Black Plastic (Double Touch Latch)
  • Black Plastic (Push-In Touch Latch)
  • Polished Brass (Plate)
  • Polished Chrome (Plate)
  • Black (Plate)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796075
Product Name Magnetic Touch Latches and Plates for Glass Doors
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-130-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
Hinges - 7027838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4134 inch (10.5 mm)
Length 1.89 inch (48 mm)
View Details