HardwareSource, Inc. 3/8" Inset Hinge, Double Demountable 399904

Description
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors. Self Closing Hinge 3/8" Inset No screws are needed for double demountable hinges Hinge measures 2-1/4" tall. Joint length is 1-7/8". Joint length is length from tip-to-tip of the hinge pin. Made from steel base material PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening. Finishes: Satin Nickel Burnished Brass Brass plated Oil Rubbed Bronze
Description
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors. Self Closing Hinge 3/8" Inset No screws are needed for double demountable hinges Hinge measures 2-1/4" tall. Joint length is 1-7/8". Joint length is length from tip-to-tip of the hinge pin. Made from steel base material PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening. Finishes: Satin Nickel Burnished Brass Brass plated Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
3/8
San Diego, CA, USA
3/8" Inset Hinge, Double Demountable
399904
3/8" Inset Hinge, Double Demountable 399904
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors. Self Closing Hinge 3/8" Inset No screws are needed for double demountable hinges Hinge measures 2-1/4" tall. Joint length is 1-7/8". Joint length is length from tip-to-tip of the hinge pin. Made from steel base material PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening. Finishes: Satin Nickel Burnished Brass Brass plated Oil Rubbed Bronze
  • Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door.
  • These hinges are made for 3/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the edge of the door. The cutout measures 3/8" in both directions. Also known as "lipped" doors.
  • Self Closing Hinge
  • 3/8" Inset
  • No screws are needed for double demountable hinges
  • Hinge measures 2-1/4" tall. Joint length is 1-7/8". Joint length is length from tip-to-tip of the hinge pin.
  • Made from steel base material
  • PLEASE NOTE: this hinge is made for partial inset doors. Partial inset doors have a rabbet (or cutout) around the entire edge of the door. This rabbet allows the door, when closed, to fit partially into the door opening and creates a "lip" which partially overlays the door opening.

Finishes:

  • Satin Nickel
  • Burnished Brass
  • Brass plated
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399904
Product Name 3/8" Inset Hinge, Double Demountable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.26 inch (32 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-23 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
TABLETOP PIANO HINGE - HG-MH400S - HG-MH400S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details