HardwareSource, Inc. 3 Inch "H" Style Hinge, 3/8" Offset, Smooth F.. 778232

Description
3 Inch "H" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Fits cabinets which have a 3/8" offset Joint length is 1-5/8" Matching square head screws are included Steel base material Finishes: Satin Nickel Flat Black
Description
3 Inch "H" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Fits cabinets which have a 3/8" offset Joint length is 1-5/8" Matching square head screws are included Steel base material Finishes: Satin Nickel Flat Black

Suppliers

Company
Product
Description
Supplier Links
3 Inch
San Diego, CA, USA
3 Inch "H" Style Hinge, 3/8" Offset, Smooth F..
778232
3 Inch "H" Style Hinge, 3/8" Offset, Smooth F.. 778232
3 Inch "H" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Fits cabinets which have a 3/8" offset Joint length is 1-5/8" Matching square head screws are included Steel base material Finishes: Satin Nickel Flat Black

3 Inch "H" Style Hinge, 3/8" Offset, Smooth Finish

  • Available in Satin Nickel and Flat Black finish
  • High quality American made product
  • Smooth finish
  • Hinge measures 3" tall by 1-3/4" wide
  • Fits cabinets which have a 3/8" offset
  • Joint length is 1-5/8"
  • Matching square head screws are included
  • Steel base material

Finishes:

  • Satin Nickel
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778232
Product Name 3 Inch "H" Style Hinge, 3/8" Offset, Smooth F..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 0, Aluminum Alloy, Powder Coat, Silver - E6-10E-200-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS15L - HG-TBS15L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details