HardwareSource, Inc. Overhead Door Holder & Stop 693002

Description
Door holders allow you to open the door to a set position between 85 and 110 degrees The door then holds at that set position until you release it Not handed, works on left or right hand opening doors Designed for installation in virtually all types of doors and frames, including doors with conventional butt hinges, offset pivots, continuous hinges, swing clear hinges, Soss hinges and others. Allows for variable mounting positions ranging from 85 degrees to 110 degrees of opening. Available in two different types; One for door openings from 24"-30" and the other for door openings from 30"-36". PLEASE NOTE; Overhead door holders are made from steel base material. The Satin Stainless steel model is made from stainless steel but has internal parts made from steel and other non-stainless steel materials. Finishes: Satin Stainless Steel Oil Rubbed Bronze Polished Brass
Description
Door holders allow you to open the door to a set position between 85 and 110 degrees The door then holds at that set position until you release it Not handed, works on left or right hand opening doors Designed for installation in virtually all types of doors and frames, including doors with conventional butt hinges, offset pivots, continuous hinges, swing clear hinges, Soss hinges and others. Allows for variable mounting positions ranging from 85 degrees to 110 degrees of opening. Available in two different types; One for door openings from 24"-30" and the other for door openings from 30"-36". PLEASE NOTE; Overhead door holders are made from steel base material. The Satin Stainless steel model is made from stainless steel but has internal parts made from steel and other non-stainless steel materials. Finishes: Satin Stainless Steel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Overhead Door Holder & Stop - 693002 - HardwareSource, Inc.
San Diego, CA, USA
Overhead Door Holder & Stop
693002
Overhead Door Holder & Stop 693002
Door holders allow you to open the door to a set position between 85 and 110 degrees The door then holds at that set position until you release it Not handed, works on left or right hand opening doors Designed for installation in virtually all types of doors and frames, including doors with conventional butt hinges, offset pivots, continuous hinges, swing clear hinges, Soss hinges and others. Allows for variable mounting positions ranging from 85 degrees to 110 degrees of opening. Available in two different types; One for door openings from 24"-30" and the other for door openings from 30"-36". PLEASE NOTE; Overhead door holders are made from steel base material. The Satin Stainless steel model is made from stainless steel but has internal parts made from steel and other non-stainless steel materials. Finishes: Satin Stainless Steel Oil Rubbed Bronze Polished Brass
  • Door holders allow you to open the door to a set position between 85 and 110 degrees
  • The door then holds at that set position until you release it
  • Not handed, works on left or right hand opening doors
  • Designed for installation in virtually all types of doors and frames, including doors with conventional butt hinges, offset pivots, continuous hinges, swing clear hinges, Soss hinges and others.
  • Allows for variable mounting positions ranging from 85 degrees to 110 degrees of opening.
  • Available in two different types; One for door openings from 24"-30" and the other for door openings from 30"-36".
  • PLEASE NOTE; Overhead door holders are made from steel base material. The Satin Stainless steel model is made from stainless steel but has internal parts made from steel and other non-stainless steel materials.

Finishes:

  • Satin Stainless Steel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 693002
Product Name Overhead Door Holder & Stop
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.3543 inch (9 mm)
Length 4.72 inch (120 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4A-24-1 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT HINGE (WITH DAMPER CW) - HG-CSH63BH - HG-CSH63BH - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details