HardwareSource, Inc. Draw Pull Catch, Stainless, 4" 596498

Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum. Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout. Finishes: Natural Stainless Steel
Description
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum. Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout. Finishes: Natural Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Draw Pull Catch, Stainless, 4
San Diego, CA, USA
Draw Pull Catch, Stainless, 4"
596498
Draw Pull Catch, Stainless, 4" 596498
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4". Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum. Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout. Finishes: Natural Stainless Steel
  • Draw-pull catch for chests, tool boxes, toy boxes, etc.
  • Made from stainless steel.
  • Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4".
  • Catch measures approximately 4-1/2" by 7/8" when set at maximum and 3-1/4" by 7/8" when set at minimum.
  • Each catch uses 4 each #6 flat head screws. Not included but offered for purchase during checkout.

Finishes:

  • Natural Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 596498
Product Name Draw Pull Catch, Stainless, 4"
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HINGE, FREE MOVEMENT - HG-ITSF - HG-ITSF - Sugatsune America, Inc.
Specs
Length 1.75 inch (44.45 mm)
Hole Type Round
Number of Holes 6
View Details