HardwareSource, Inc. Partial Wrap Hinge, 3/8" Inset, Weathered Nickel 398287

Description
Fits cabinet doors with a 3/8" inset and a 3/8" lip. Matching wood screws are included. With the door in the closed position, only the hinge pin is visible. Hinge is self-closing. Hinge mounts to back of door and edge of face frame. Weathered nickel finish is a darker nickel finish similar to pewter. Finishes: Weathered Nickel
Description
Fits cabinet doors with a 3/8" inset and a 3/8" lip. Matching wood screws are included. With the door in the closed position, only the hinge pin is visible. Hinge is self-closing. Hinge mounts to back of door and edge of face frame. Weathered nickel finish is a darker nickel finish similar to pewter. Finishes: Weathered Nickel

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap Hinge, 3/8
San Diego, CA, USA
Partial Wrap Hinge, 3/8" Inset, Weathered Nickel
398287
Partial Wrap Hinge, 3/8" Inset, Weathered Nickel 398287
Fits cabinet doors with a 3/8" inset and a 3/8" lip. Matching wood screws are included. With the door in the closed position, only the hinge pin is visible. Hinge is self-closing. Hinge mounts to back of door and edge of face frame. Weathered nickel finish is a darker nickel finish similar to pewter. Finishes: Weathered Nickel
  • Fits cabinet doors with a 3/8" inset and a 3/8" lip.
  • Matching wood screws are included.
  • With the door in the closed position, only the hinge pin is visible.
  • Hinge is self-closing.
  • Hinge mounts to back of door and edge of face frame.
  • Weathered nickel finish is a darker nickel finish similar to pewter.

Finishes:

  • Weathered Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398287
Product Name Partial Wrap Hinge, 3/8" Inset, Weathered Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 0.9 N-m , Reverse Torque 0.9 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-208-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details