HardwareSource, Inc. Thumb Latch for Gates, Ornamental 474000

Description
Ornamental gate latch is unique and one-of-a-kind. Hardware is reversible for left or right hand opening gates. Gate latch operates with thumb mechanism from front side and lever mechanism from back side. Fits doors and gates up to 2" thick. Hardware on front of gate measures approximately 10" x 1-5/8". Latch arm on back of gate measures about 12". Steel base material. Finishes: Smooth black finish
Description
Ornamental gate latch is unique and one-of-a-kind. Hardware is reversible for left or right hand opening gates. Gate latch operates with thumb mechanism from front side and lever mechanism from back side. Fits doors and gates up to 2" thick. Hardware on front of gate measures approximately 10" x 1-5/8". Latch arm on back of gate measures about 12". Steel base material. Finishes: Smooth black finish

Suppliers

Company
Product
Description
Supplier Links
Thumb Latch for Gates, Ornamental - 474000 - HardwareSource, Inc.
San Diego, CA, USA
Thumb Latch for Gates, Ornamental
474000
Thumb Latch for Gates, Ornamental 474000
Ornamental gate latch is unique and one-of-a-kind. Hardware is reversible for left or right hand opening gates. Gate latch operates with thumb mechanism from front side and lever mechanism from back side. Fits doors and gates up to 2" thick. Hardware on front of gate measures approximately 10" x 1-5/8". Latch arm on back of gate measures about 12". Steel base material. Finishes: Smooth black finish
  • Ornamental gate latch is unique and one-of-a-kind.
  • Hardware is reversible for left or right hand opening gates.
  • Gate latch operates with thumb mechanism from front side and lever mechanism from back side.
  • Fits doors and gates up to 2" thick.
  • Hardware on front of gate measures approximately 10" x 1-5/8".
  • Latch arm on back of gate measures about 12".
  • Steel base material.

Finishes:

  • Smooth black finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 474000
Product Name Thumb Latch for Gates, Ornamental
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 3.9 N-m , Reverse Torque 3.9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-635S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LATERAL OPENING DOOR HINGE - LIN-X600 - LIN-X600 - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details