HardwareSource, Inc. Twisted Bar Door Pull 708046

Description
Decorative door pull with square mounting plates and twisted bar grip. Pull measures 9" from top to bottom. Square mounting plates measure 2" by 2". Handle projection is 3-1/4". Diameter of twisted bar is 11/16". Matching wood screws are included. Made from steel base material. Finishes: Rust Finish
Description
Decorative door pull with square mounting plates and twisted bar grip. Pull measures 9" from top to bottom. Square mounting plates measure 2" by 2". Handle projection is 3-1/4". Diameter of twisted bar is 11/16". Matching wood screws are included. Made from steel base material. Finishes: Rust Finish

Suppliers

Company
Product
Description
Supplier Links
Twisted Bar Door Pull - 708046 - HardwareSource, Inc.
San Diego, CA, USA
Twisted Bar Door Pull
708046
Twisted Bar Door Pull 708046
Decorative door pull with square mounting plates and twisted bar grip. Pull measures 9" from top to bottom. Square mounting plates measure 2" by 2". Handle projection is 3-1/4". Diameter of twisted bar is 11/16". Matching wood screws are included. Made from steel base material. Finishes: Rust Finish
  • Decorative door pull with square mounting plates and twisted bar grip.
  • Pull measures 9" from top to bottom.
  • Square mounting plates measure 2" by 2".
  • Handle projection is 3-1/4".
  • Diameter of twisted bar is 11/16".
  • Matching wood screws are included.
  • Made from steel base material.

Finishes:

  • Rust Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708046
Product Name Twisted Bar Door Pull
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-250 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details