HardwareSource, Inc. Screw & Strap Hinges 504847

Description
The "screw" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "screw". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Steel base material PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
The "screw" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "screw". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Steel base material PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Screw & Strap Hinges - 504847 - HardwareSource, Inc.
San Diego, CA, USA
Screw & Strap Hinges
504847
Screw & Strap Hinges 504847
The "screw" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8". The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs. One hinge consists of one "strap" and one "screw". You would normally order 2 straps and 2 bolts to hang one gate or door. The "straps" are normally installed using carriage bolts (not included). Steel base material PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • The "screw" and "strap" for this hinge are ordered as separate components.
  • When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are 1/2", 5/8", 3/4" and 7/8".
  • The weight ratings listed are for one hinge. For example, if the listed weight rating is 100 lbs. and you install 2 hinges, your 2 hinges would be rated at 200 lbs.
  • One hinge consists of one "strap" and one "screw". You would normally order 2 straps and 2 bolts to hang one gate or door.
  • The "straps" are normally installed using carriage bolts (not included).
  • Steel base material

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504847
Product Name Screw & Strap Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-331-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 4545B/SS - 4545B/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details