HardwareSource, Inc. Bean Style Strap Hinge with Carriage Bolts 778340

Description
Bean style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included). This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw. Pintle style mounting allows gate to be removed by lifting off pintle. With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate. "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions. Finishes: Black Iron
Description
Bean style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included). This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw. Pintle style mounting allows gate to be removed by lifting off pintle. With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate. "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Bean Style Strap Hinge with Carriage Bolts - 778340 - HardwareSource, Inc.
San Diego, CA, USA
Bean Style Strap Hinge with Carriage Bolts
778340
Bean Style Strap Hinge with Carriage Bolts 778340
Bean style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included). This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw. Pintle style mounting allows gate to be removed by lifting off pintle. With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate. "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions. Finishes: Black Iron
  • Bean style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included).
  • This strap hinge is for heavy duty use. It can be used on a gate weighing up to 250lbs (per pair of hinges). Comes complete with 3 black carriage bolts (plus nuts and washers) and a black square head wood screw.
  • Pintle style mounting allows gate to be removed by lifting off pintle.
  • With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out).
  • Normal installation requires two hinges per gate.
  • "Hook Size" refers to the dimensions of the threaded portion. "Screw Size" refers to the carriage bolt dimensions.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778340
Product Name Bean Style Strap Hinge with Carriage Bolts
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SPRING HINGE - JSA-120S - JSA-120S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details