HardwareSource, Inc. Half Surface H Hinge 778034

Description
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" strap mounts on the door surface Steel base material Matching wood screws are included Hinge pin is removeable Finishes: Hammered Black Iron
Description
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" strap mounts on the door surface Steel base material Matching wood screws are included Hinge pin is removeable Finishes: Hammered Black Iron

Suppliers

Company
Product
Description
Supplier Links
Half Surface H Hinge - 778034 - HardwareSource, Inc.
San Diego, CA, USA
Half Surface H Hinge
778034
Half Surface H Hinge 778034
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" strap mounts on the door surface Steel base material Matching wood screws are included Hinge pin is removeable Finishes: Hammered Black Iron
  • This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall strap leaf
  • The 3-1/2" butt leaf mounts on the door jamb
  • The 7" strap mounts on the door surface
  • Steel base material
  • Matching wood screws are included
  • Hinge pin is removeable

Finishes:

  • Hammered Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778034
Product Name Half Surface H Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-4-P - bisco industries
Specs
Hinge Type Concealed
View Details
COMBINATION HINGE - HG-VH8-N/WT - HG-VH8-N/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details