HardwareSource, Inc. Shower Door Hinge, Glass to Wall 755002

Description
Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Wall plate measures 1-15/16" by 3-1/2" tall. Glass leaf measures 2-1/8" by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets and allen wrench. Does not include wall mount screws. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Bright Chrome Brushed Nickel
Description
Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Wall plate measures 1-15/16" by 3-1/2" tall. Glass leaf measures 2-1/8" by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets and allen wrench. Does not include wall mount screws. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Bright Chrome Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
Shower Door Hinge, Glass to Wall - 755002 - HardwareSource, Inc.
San Diego, CA, USA
Shower Door Hinge, Glass to Wall
755002
Shower Door Hinge, Glass to Wall 755002
Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Wall plate measures 1-15/16" by 3-1/2" tall. Glass leaf measures 2-1/8" by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets and allen wrench. Does not include wall mount screws. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Bright Chrome Brushed Nickel
  • Used for standard wall to glass installation.
  • Solid brass drop forged construction.
  • Stainless steel reversible hinge pin.
  • Opens to 90 degrees
  • Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop.
  • Springs are hardened stainless steel coil springs.
  • Fits tempered glass sizes from 3/8" to 1/2"
  • Wall plate measures 1-15/16" by 3-1/2" tall. Glass leaf measures 2-1/8" by 3-1/2" tall.
  • Hinge is designed to fit industry standard templates.
  • Comes complete with gaskets and allen wrench. Does not include wall mount screws.
  • PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed.

Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width.

Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width.

Finishes:

  • Bright Chrome
  • Brushed Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 755002
Product Name Shower Door Hinge, Glass to Wall
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-223 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
QUICK RELEASE HINGE - HG-OTA100 - HG-OTA100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details