HardwareSource, Inc. Double Acting Spring Hinges with Ball Tips 760323

Description
This is an American made product. Our Double Acting Spring Hinges are now available with decorative ball tips. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is another name for these hinges. Spring tension is adjustable. The photo to the left shows the satin brass finish. These hinges are also available in a satin chrome finish. The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support. The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap. Made from steel base material. All of our Ball Tipped Double Acting Spring hinges are made in the U.S.A. Complete with wood screws. "Size" is the height of the plate that mounts on the door and jamb. This is a high quality American made product offered at a very competitive price. When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price. *Maximum door weight (lbs.) using three spring hinges Finishes: 633(US4) Satin Brass 652(US26D) Satin Chrome
Description
This is an American made product. Our Double Acting Spring Hinges are now available with decorative ball tips. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is another name for these hinges. Spring tension is adjustable. The photo to the left shows the satin brass finish. These hinges are also available in a satin chrome finish. The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support. The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap. Made from steel base material. All of our Ball Tipped Double Acting Spring hinges are made in the U.S.A. Complete with wood screws. "Size" is the height of the plate that mounts on the door and jamb. This is a high quality American made product offered at a very competitive price. When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price. *Maximum door weight (lbs.) using three spring hinges Finishes: 633(US4) Satin Brass 652(US26D) Satin Chrome

Suppliers

Company
Product
Description
Supplier Links
Double Acting Spring Hinges with Ball Tips - 760323 - HardwareSource, Inc.
San Diego, CA, USA
Double Acting Spring Hinges with Ball Tips
760323
Double Acting Spring Hinges with Ball Tips 760323
This is an American made product. Our Double Acting Spring Hinges are now available with decorative ball tips. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is another name for these hinges. Spring tension is adjustable. The photo to the left shows the satin brass finish. These hinges are also available in a satin chrome finish. The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support. The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap. Made from steel base material. All of our Ball Tipped Double Acting Spring hinges are made in the U.S.A. Complete with wood screws. "Size" is the height of the plate that mounts on the door and jamb. This is a high quality American made product offered at a very competitive price. When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price. *Maximum door weight (lbs.) using three spring hinges Finishes: 633(US4) Satin Brass 652(US26D) Satin Chrome
  • This is an American made product.
  • Our Double Acting Spring Hinges are now available with decorative ball tips.
  • Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position.
  • Saloon Door Hinges is another name for these hinges.
  • Spring tension is adjustable.
  • The photo to the left shows the satin brass finish. These hinges are also available in a satin chrome finish.
  • The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support.
  • The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap.
  • Made from steel base material.
  • All of our Ball Tipped Double Acting Spring hinges are made in the U.S.A.
  • Complete with wood screws.
  • "Size" is the height of the plate that mounts on the door and jamb.
  • This is a high quality American made product offered at a very competitive price.
  • When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price.

*Maximum door weight (lbs.) using three spring hinges

Finishes:

  • 633(US4) Satin Brass
  • 652(US26D) Satin Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760323
Product Name Double Acting Spring Hinges with Ball Tips
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details