HardwareSource, Inc. Spring Pivots, Horizontal Type, Adjustable, H.. 760344

Description
Spring Pivots, Horizontal Type, Adjustable, Heavy Duty Heavy duty pivot hinge for doors up to 150 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows door to open 90 degrees in both directions. Spring returns door to center or closed position. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors which are 1-3/8" and 1-3/4" thick. Maximum door width is 36". Maximum door weight is150 lbs. Sold by the set. Order one set per door. The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot. Cover plates measure 9-7/8" by 2-5/8". Comes complete with wood screws and all hardware necessary for installation All products in this section are American Made Products. PLEASE NOTE: this hinge does not have the "hold open" feature. The heavy duty pivot hinge is NOT available with the hold open feature. If you need the "hold open" feature, please order our Medium Duty Pivot Hinge (90 lb maximum door weight). Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US10B) Satin nickel plated 646(US15)
Description
Spring Pivots, Horizontal Type, Adjustable, Heavy Duty Heavy duty pivot hinge for doors up to 150 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows door to open 90 degrees in both directions. Spring returns door to center or closed position. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors which are 1-3/8" and 1-3/4" thick. Maximum door width is 36". Maximum door weight is150 lbs. Sold by the set. Order one set per door. The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot. Cover plates measure 9-7/8" by 2-5/8". Comes complete with wood screws and all hardware necessary for installation All products in this section are American Made Products. PLEASE NOTE: this hinge does not have the "hold open" feature. The heavy duty pivot hinge is NOT available with the hold open feature. If you need the "hold open" feature, please order our Medium Duty Pivot Hinge (90 lb maximum door weight). Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US10B) Satin nickel plated 646(US15)

Suppliers

Company
Product
Description
Supplier Links
Spring Pivots, Horizontal Type, Adjustable, H.. - 760344 - HardwareSource, Inc.
San Diego, CA, USA
Spring Pivots, Horizontal Type, Adjustable, H..
760344
Spring Pivots, Horizontal Type, Adjustable, H.. 760344
Spring Pivots, Horizontal Type, Adjustable, Heavy Duty Heavy duty pivot hinge for doors up to 150 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows door to open 90 degrees in both directions. Spring returns door to center or closed position. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors which are 1-3/8" and 1-3/4" thick. Maximum door width is 36". Maximum door weight is150 lbs. Sold by the set. Order one set per door. The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot. Cover plates measure 9-7/8" by 2-5/8". Comes complete with wood screws and all hardware necessary for installation All products in this section are American Made Products. PLEASE NOTE: this hinge does not have the "hold open" feature. The heavy duty pivot hinge is NOT available with the hold open feature. If you need the "hold open" feature, please order our Medium Duty Pivot Hinge (90 lb maximum door weight). Finishes: Primed for painting 600 (USP) Bright brass plated steel 632 (US3) Oil Rubbed Bronze 640 (US10B) Satin nickel plated 646(US15)

Spring Pivots, Horizontal Type, Adjustable, Heavy Duty

  • Heavy duty pivot hinge for doors up to 150 lbs.
  • Double acting spring pivot is made for residential or low frequency doors.
  • Allows door to open 90 degrees in both directions.
  • Spring returns door to center or closed position.
  • Features a malleable iron and steel mechanism.
  • Features ball bearing pivot.
  • Trim pieces are made from steel.
  • Spring tension is adjustable.
  • Device is non-handed, works on both right hand and left hand doors.
  • Made for doors which are 1-3/8" and 1-3/4" thick.
  • Maximum door width is 36".
  • Maximum door weight is150 lbs.
  • Sold by the set. Order one set per door.
  • The manufacturer recommends that you use door stops at 90 degrees to prevent damage to the pivot.
  • Cover plates measure 9-7/8" by 2-5/8".
  • Comes complete with wood screws and all hardware necessary for installation
  • All products in this section are American Made Products.
    • PLEASE NOTE: this hinge does not have the "hold open" feature. The heavy duty pivot hinge is NOT available with the hold open feature. If you need the "hold open" feature, please order our Medium Duty Pivot Hinge (90 lb maximum door weight).

Finishes:

  • Primed for painting 600 (USP)
  • Bright brass plated steel 632 (US3)
  • Oil Rubbed Bronze 640 (US10B)
  • Satin nickel plated 646(US15)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760344
Product Name Spring Pivots, Horizontal Type, Adjustable, H..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-200-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DUAL AXIS TORQUE HINGE - HG-TMH2030-CR - HG-TMH2030-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details