HardwareSource, Inc. Blum European Hinge for Inset Face Frame Doors 652308

Description
Using an adapter plate and a 120 degree half cranked hinge it is possible to install a European concealed hinge on an inset door on a face frame cabinet. For each hinge set needed order one each SKU 268225 (Face Frame Adapter Plate) and one each SKU 652308 (hinge). For a typical cabinet size door you would order 2 adapter plates and 2 hinges. The SKU 268225 Face Frame Adapter Plate is offered for purchase during checkout. Screws are not included but are offered for purchase during checkout. Order two Blum screws per hinge and order two #8 pan head sheet metal screws per adapter plate. After installation the door is completely adjustable. Hinge requires a 35mm (1-3/8") cup drilled in back of door. See installation information below for recommended bore distances. To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM. Finishes: Nickel
Description
Using an adapter plate and a 120 degree half cranked hinge it is possible to install a European concealed hinge on an inset door on a face frame cabinet. For each hinge set needed order one each SKU 268225 (Face Frame Adapter Plate) and one each SKU 652308 (hinge). For a typical cabinet size door you would order 2 adapter plates and 2 hinges. The SKU 268225 Face Frame Adapter Plate is offered for purchase during checkout. Screws are not included but are offered for purchase during checkout. Order two Blum screws per hinge and order two #8 pan head sheet metal screws per adapter plate. After installation the door is completely adjustable. Hinge requires a 35mm (1-3/8") cup drilled in back of door. See installation information below for recommended bore distances. To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM. Finishes: Nickel

Suppliers

Company
Product
Description
Supplier Links
Blum European Hinge for Inset Face Frame Doors - 652308 - HardwareSource, Inc.
San Diego, CA, USA
Blum European Hinge for Inset Face Frame Doors
652308
Blum European Hinge for Inset Face Frame Doors 652308
Using an adapter plate and a 120 degree half cranked hinge it is possible to install a European concealed hinge on an inset door on a face frame cabinet. For each hinge set needed order one each SKU 268225 (Face Frame Adapter Plate) and one each SKU 652308 (hinge). For a typical cabinet size door you would order 2 adapter plates and 2 hinges. The SKU 268225 Face Frame Adapter Plate is offered for purchase during checkout. Screws are not included but are offered for purchase during checkout. Order two Blum screws per hinge and order two #8 pan head sheet metal screws per adapter plate. After installation the door is completely adjustable. Hinge requires a 35mm (1-3/8") cup drilled in back of door. See installation information below for recommended bore distances. To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM. Finishes: Nickel
  • Using an adapter plate and a 120 degree half cranked hinge it is possible to install a European concealed hinge on an inset door on a face frame cabinet.
  • For each hinge set needed order one each SKU 268225 (Face Frame Adapter Plate) and one each SKU 652308 (hinge). For a typical cabinet size door you would order 2 adapter plates and 2 hinges. The SKU 268225 Face Frame Adapter Plate is offered for purchase during checkout.
  • Screws are not included but are offered for purchase during checkout. Order two Blum screws per hinge and order two #8 pan head sheet metal screws per adapter plate.
  • After installation the door is completely adjustable.
  • Hinge requires a 35mm (1-3/8") cup drilled in back of door. See installation information below for recommended bore distances.
  • To drill the angled holes for the adapter plate the purchase of the Blum Platemate is highly recommended. The Blum Platemate clamps on the edge of the face frame and allows accurate drilling of the adapter plate screw holes. The Platemate includes a drill bit and drill bit extension for a #8 drill bit (2.5mm bit).The Blum Platemate (SKU 268227) is offered for purchase during checkout for the Adapter Plate. PLEASE NOTE: THE BLUM PLATEMATE IS A NON-RETURNABLE ITEM.

Finishes:

  • Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652308
Product Name Blum European Hinge for Inset Face Frame Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-208-63 M0D 652187 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
BUTT HINGE - KHA-25C - KHA-25C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details