HardwareSource, Inc. Spear Style Dummy Straps 778260

Description
False Straps for use with butt style hinges Dummy straps are made from steel except for SKU 778264 and SKU 778266 which are made from cast aluminum. All have a smooth black iron finish. Spear shape at one end Complete with matching wood screws Be sure to see our other matching black iron hardware in the "Gate Latches & Handles" and the "Other Gate Hardware" sections. Finishes: Smooth Black Iron
Description
False Straps for use with butt style hinges Dummy straps are made from steel except for SKU 778264 and SKU 778266 which are made from cast aluminum. All have a smooth black iron finish. Spear shape at one end Complete with matching wood screws Be sure to see our other matching black iron hardware in the "Gate Latches & Handles" and the "Other Gate Hardware" sections. Finishes: Smooth Black Iron

Suppliers

Company
Product
Description
Supplier Links
Spear Style Dummy Straps - 778260 - HardwareSource, Inc.
San Diego, CA, USA
Spear Style Dummy Straps
778260
Spear Style Dummy Straps 778260
False Straps for use with butt style hinges Dummy straps are made from steel except for SKU 778264 and SKU 778266 which are made from cast aluminum. All have a smooth black iron finish. Spear shape at one end Complete with matching wood screws Be sure to see our other matching black iron hardware in the "Gate Latches & Handles" and the "Other Gate Hardware" sections. Finishes: Smooth Black Iron
  • False Straps for use with butt style hinges
  • Dummy straps are made from steel except for SKU 778264 and SKU 778266 which are made from cast aluminum. All have a smooth black iron finish.
  • Spear shape at one end
  • Complete with matching wood screws
  • Be sure to see our other matching black iron hardware in the "Gate Latches & Handles" and the "Other Gate Hardware" sections.

Finishes:

  • Smooth Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778260
Product Name Spear Style Dummy Straps
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 2.31 inch (58.6 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-430-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details