HardwareSource, Inc. Builders Grade Hinge, Oil Rubbed Bronze, Ball.. 805402

Description
Builders Grade Hinge, Oil Rubbed Bronze, Ball Tips Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Oil Rubbed Bronze
Description
Builders Grade Hinge, Oil Rubbed Bronze, Ball Tips Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Builders Grade Hinge, Oil Rubbed Bronze, Ball.. - 805402 - HardwareSource, Inc.
San Diego, CA, USA
Builders Grade Hinge, Oil Rubbed Bronze, Ball..
805402
Builders Grade Hinge, Oil Rubbed Bronze, Ball.. 805402
Builders Grade Hinge, Oil Rubbed Bronze, Ball Tips Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Oil Rubbed Bronze

Builders Grade Hinge, Oil Rubbed Bronze, Ball Tips

  • Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip.
  • Some assembly by the customer is required.
  • The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer.
  • The new hinge pin is inserted in the hinge and the tips are screwed on by hand.
  • Steel base material.
  • Matching screws are included.
  • The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge.

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805402
Product Name Builders Grade Hinge, Oil Rubbed Bronze, Ball..
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE HINGE - HG-TB45L - HG-TB45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Lift-Off Hinge Stainless Steel, Passivated - 96-04-S1WR - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details