HardwareSource, Inc. Double Magnetic Cabinet Catch 400486

Description
Double magnetic catch is used for double door cabinets Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Measures 3-3/8" long by 1" wide by 1/2" tall Steel base material Mounting screws are included Finishes: Zinc plated
Description
Double magnetic catch is used for double door cabinets Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Measures 3-3/8" long by 1" wide by 1/2" tall Steel base material Mounting screws are included Finishes: Zinc plated

Suppliers

Company
Product
Description
Supplier Links
Double Magnetic Cabinet Catch - 400486 - HardwareSource, Inc.
San Diego, CA, USA
Double Magnetic Cabinet Catch
400486
Double Magnetic Cabinet Catch 400486
Double magnetic catch is used for double door cabinets Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Measures 3-3/8" long by 1" wide by 1/2" tall Steel base material Mounting screws are included Finishes: Zinc plated
  • Double magnetic catch is used for double door cabinets
  • Magnetic catches are used on cabinets with free swinging (non self-closing) hinges
  • Measures 3-3/8" long by 1" wide by 1/2" tall
  • Steel base material
  • Mounting screws are included

Finishes:

  • Zinc plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400486
Product Name Double Magnetic Cabinet Catch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 0, Aluminum Alloy, Powder Coat, Silver - E6-10E-200-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
One-Way Concealed Torque Hinge - HG-TQU15-A - HG-TQU15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details