HardwareSource, Inc. Thumb Latch, Double Heart Style 778140

Description
Thumb latch matches our black iron strap hinges and dummy straps with the heart shape. Made of forged iron. Size is 9" tall by approx. 2-5/16" wide with a 1-1/2" projection. Works on door or gate thicknesses from 7/8" to 1-3/4". Surface mounted latch and strike. Includes locking mechanism. Handle is reversible. It can be mounted on either side of the door. If you have double doors and need a dummy handle to match this latch, use our 9" Double Heart Handle (SKU 778012). It is offered for purchase during checkout. Finishes: Black Iron
Description
Thumb latch matches our black iron strap hinges and dummy straps with the heart shape. Made of forged iron. Size is 9" tall by approx. 2-5/16" wide with a 1-1/2" projection. Works on door or gate thicknesses from 7/8" to 1-3/4". Surface mounted latch and strike. Includes locking mechanism. Handle is reversible. It can be mounted on either side of the door. If you have double doors and need a dummy handle to match this latch, use our 9" Double Heart Handle (SKU 778012). It is offered for purchase during checkout. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Thumb Latch, Double Heart Style - 778140 - HardwareSource, Inc.
San Diego, CA, USA
Thumb Latch, Double Heart Style
778140
Thumb Latch, Double Heart Style 778140
Thumb latch matches our black iron strap hinges and dummy straps with the heart shape. Made of forged iron. Size is 9" tall by approx. 2-5/16" wide with a 1-1/2" projection. Works on door or gate thicknesses from 7/8" to 1-3/4". Surface mounted latch and strike. Includes locking mechanism. Handle is reversible. It can be mounted on either side of the door. If you have double doors and need a dummy handle to match this latch, use our 9" Double Heart Handle (SKU 778012). It is offered for purchase during checkout. Finishes: Black Iron
  • Thumb latch matches our black iron strap hinges and dummy straps with the heart shape.
  • Made of forged iron.
  • Size is 9" tall by approx. 2-5/16" wide with a 1-1/2" projection.
  • Works on door or gate thicknesses from 7/8" to 1-3/4".
  • Surface mounted latch and strike.
  • Includes locking mechanism.
  • Handle is reversible. It can be mounted on either side of the door.
  • If you have double doors and need a dummy handle to match this latch, use our 9" Double Heart Handle (SKU 778012). It is offered for purchase during checkout.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778140
Product Name Thumb Latch, Double Heart Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-411-11 - bisco industries
Specs
Hinge Type Concealed
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL3030 - AS-HG-AL-NL3030 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details