HardwareSource, Inc. Narrow Steel Utility Hinges With Removable Pins 504220

Description
hinge pins held in tight by friction but they are removable general utility use on light weight doors steel base material uses flat head screws (not included) PLEASE NOTE: number of screw holes and number of hinge knuckles varies with size Finishes: Zinc Plated
Description
hinge pins held in tight by friction but they are removable general utility use on light weight doors steel base material uses flat head screws (not included) PLEASE NOTE: number of screw holes and number of hinge knuckles varies with size Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Narrow Steel Utility Hinges With Removable Pins - 504220 - HardwareSource, Inc.
San Diego, CA, USA
Narrow Steel Utility Hinges With Removable Pins
504220
Narrow Steel Utility Hinges With Removable Pins 504220
hinge pins held in tight by friction but they are removable general utility use on light weight doors steel base material uses flat head screws (not included) PLEASE NOTE: number of screw holes and number of hinge knuckles varies with size Finishes: Zinc Plated
  • hinge pins held in tight by friction but they are removable
  • general utility use on light weight doors
  • steel base material
  • uses flat head screws (not included)
  • PLEASE NOTE: number of screw holes and number of hinge knuckles varies with size

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504220
Product Name Narrow Steel Utility Hinges With Removable Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-400C-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
Stainless Steel Torque Hinge - HG-TP30 - HG-TP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details