HardwareSource, Inc. Pintle Strap Hinge, Heart Style with Wood Screws 778220

Description
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron
Description
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Pintle Strap Hinge, Heart Style with Wood Screws - 778220 - HardwareSource, Inc.
San Diego, CA, USA
Pintle Strap Hinge, Heart Style with Wood Screws
778220
Pintle Strap Hinge, Heart Style with Wood Screws 778220
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge can be used on a gate weighing up to 175lbs (per pair of hinges). Pintle style mounting allows gate to be removed by lifting off pintle With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out). Normal installation requires two hinges per gate "Hook Size" refers to the dimensions of the threaded portion. Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style Finishes: Black Iron
  • Heart style strap hinge with a pintle end
  • Pintle end fastens to wood or masonry (with masonry anchor not included)
  • Comes complete with black square head wood screws
  • This hinge can be used on a gate weighing up to 175lbs (per pair of hinges).
  • Pintle style mounting allows gate to be removed by lifting off pintle
  • With "pintle style mounting" your gate can be installed so it can swing both ways (in and out) or it can be installed so that it opens only one way (either in or out).
  • Normal installation requires two hinges per gate
  • "Hook Size" refers to the dimensions of the threaded portion.
  • Be sure to see our section "OTHER GATE ITEMS" for gate latches, handles and cane bolts in the same style

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778220
Product Name Pintle Strap Hinge, Heart Style with Wood Screws
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4349618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0591 inch (1.5 mm)
Length 5.71 inch (145 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-6-875 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details