HardwareSource, Inc. Builders Grade Hinge, Polished Brass, Ball Tip 805400

Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Polished Brass
Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Builders Grade Hinge, Polished Brass, Ball Tip - 805400 - HardwareSource, Inc.
San Diego, CA, USA
Builders Grade Hinge, Polished Brass, Ball Tip
805400
Builders Grade Hinge, Polished Brass, Ball Tip 805400
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Polished Brass
  • Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip.
  • Some assembly by the customer is required.
  • The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer.
  • The new hinge pin is inserted in the hinge and the tips are screwed on by hand.
  • Steel base material.
  • Matching screws are included.
  • The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge.

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805400
Product Name Builders Grade Hinge, Polished Brass, Ball Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9449 inch (24 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-27 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details