HardwareSource, Inc. Large Brown Poly Concealed Hinge 658013

Description
Large (approx 3.5" tall) concealed hinge. Body is made of brown polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 88lbs per pair of hinges and 132lbs for 3 hinges. Maximum door opening of 180 degrees. Uses 4 each #12 flat head screws per hinge (Not included but offered for purchase during checkout). Finishes: Brown Polyamide with Stainless Face
Description
Large (approx 3.5" tall) concealed hinge. Body is made of brown polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 88lbs per pair of hinges and 132lbs for 3 hinges. Maximum door opening of 180 degrees. Uses 4 each #12 flat head screws per hinge (Not included but offered for purchase during checkout). Finishes: Brown Polyamide with Stainless Face

Suppliers

Company
Product
Description
Supplier Links
Large Brown Poly Concealed Hinge - 658013 - HardwareSource, Inc.
San Diego, CA, USA
Large Brown Poly Concealed Hinge
658013
Large Brown Poly Concealed Hinge 658013
Large (approx 3.5" tall) concealed hinge. Body is made of brown polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 88lbs per pair of hinges and 132lbs for 3 hinges. Maximum door opening of 180 degrees. Uses 4 each #12 flat head screws per hinge (Not included but offered for purchase during checkout). Finishes: Brown Polyamide with Stainless Face
  • Large (approx 3.5" tall) concealed hinge.
  • Body is made of brown polyamide, hinge face and linkage is made from Type 304 stainless steel.
  • Excellent hinge for marine applications.
  • Load capacity is 88lbs per pair of hinges and 132lbs for 3 hinges.
  • Maximum door opening of 180 degrees.
  • Uses 4 each #12 flat head screws per hinge (Not included but offered for purchase during checkout).

Finishes:

  • Brown Polyamide with Stainless Face
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658013
Product Name Large Brown Poly Concealed Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-0T - H360-26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details