HardwareSource, Inc. Pie Cut Corner Hinge 796017

Description
Designed for kitchen corner cabinets. Maximum opening angle 78 degrees. Zinc die cast material. This hinge replaces Pie-cut corner hinges by manufacturers such as Grass, Mepla and others. This hinge uses 4 each #8 x 5/8 flat head screws per hinge (not included). Order our SKU 135128 for a package of 8 each #8 x 5/8 Flat Head Steel Screws. Screws will be offered for purchase during checkout. Finishes: Nickel plated
Description
Designed for kitchen corner cabinets. Maximum opening angle 78 degrees. Zinc die cast material. This hinge replaces Pie-cut corner hinges by manufacturers such as Grass, Mepla and others. This hinge uses 4 each #8 x 5/8 flat head screws per hinge (not included). Order our SKU 135128 for a package of 8 each #8 x 5/8 Flat Head Steel Screws. Screws will be offered for purchase during checkout. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Pie Cut Corner Hinge - 796017 - HardwareSource, Inc.
San Diego, CA, USA
Pie Cut Corner Hinge
796017
Pie Cut Corner Hinge 796017
Designed for kitchen corner cabinets. Maximum opening angle 78 degrees. Zinc die cast material. This hinge replaces Pie-cut corner hinges by manufacturers such as Grass, Mepla and others. This hinge uses 4 each #8 x 5/8 flat head screws per hinge (not included). Order our SKU 135128 for a package of 8 each #8 x 5/8 Flat Head Steel Screws. Screws will be offered for purchase during checkout. Finishes: Nickel plated
  • Designed for kitchen corner cabinets.
  • Maximum opening angle 78 degrees.
  • Zinc die cast material.
  • This hinge replaces Pie-cut corner hinges by manufacturers such as Grass, Mepla and others.
  • This hinge uses 4 each #8 x 5/8 flat head screws per hinge (not included). Order our SKU 135128 for a package of 8 each #8 x 5/8 Flat Head Steel Screws. Screws will be offered for purchase during checkout.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796017
Product Name Pie Cut Corner Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 3.9 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-635R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
CLEAN ROOM HINGE - HG-CV65NL - HG-CV65NL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details