HardwareSource, Inc. 3" Hammered Copper, "HL", Flush 778178

Description
High Quality Amerian Made Product. Hammered Copper Finish. Steel Base Material. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Hammered Copper
Description
High Quality Amerian Made Product. Hammered Copper Finish. Steel Base Material. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Hammered Copper

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Hammered Copper, "HL", Flush
778178
3" Hammered Copper, "HL", Flush 778178
High Quality Amerian Made Product. Hammered Copper Finish. Steel Base Material. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Hammered Copper
  • High Quality Amerian Made Product.
  • Hammered Copper Finish.
  • Steel Base Material.
  • Hammered black square head screws are included.
  • These hinges are sold as a pair which includes a top hinge and a bottom hinge.

Finishes:

  • Hammered Copper
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778178
Product Name 3" Hammered Copper, "HL", Flush
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8071 inch (20.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details