HardwareSource, Inc. Heavy Duty J-Bolt Pivot Hinge 783002

Description
This is a very heavy duty hinge specially made for heavy gates and doors. This hinge will swing a full 180 degrees if installed without a stop. Hinge is made up of a mounting plate (flange) and J-Bolt arm. Hinge pivots on a steel ball bearing and includes a grease fitting to keep the bearing lubricated. Mounts with 3/8" lag screws or bolts (not included). The minimum gap between the post and edge of gate frame is 2-7/8" for SKU 783000. The maximum spread between the two nuts on the threaded part is as follows; for the 783000 it is 2-3/4". The thread size on our SKU 783000 is 5/8 x 11. The thread size on our SKU 783002 is 3/4 x 10. Weight rating is for 2 hinges. Finishes: Black Coated
Description
This is a very heavy duty hinge specially made for heavy gates and doors. This hinge will swing a full 180 degrees if installed without a stop. Hinge is made up of a mounting plate (flange) and J-Bolt arm. Hinge pivots on a steel ball bearing and includes a grease fitting to keep the bearing lubricated. Mounts with 3/8" lag screws or bolts (not included). The minimum gap between the post and edge of gate frame is 2-7/8" for SKU 783000. The maximum spread between the two nuts on the threaded part is as follows; for the 783000 it is 2-3/4". The thread size on our SKU 783000 is 5/8 x 11. The thread size on our SKU 783002 is 3/4 x 10. Weight rating is for 2 hinges. Finishes: Black Coated

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty J-Bolt Pivot Hinge - 783002 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty J-Bolt Pivot Hinge
783002
Heavy Duty J-Bolt Pivot Hinge 783002
This is a very heavy duty hinge specially made for heavy gates and doors. This hinge will swing a full 180 degrees if installed without a stop. Hinge is made up of a mounting plate (flange) and J-Bolt arm. Hinge pivots on a steel ball bearing and includes a grease fitting to keep the bearing lubricated. Mounts with 3/8" lag screws or bolts (not included). The minimum gap between the post and edge of gate frame is 2-7/8" for SKU 783000. The maximum spread between the two nuts on the threaded part is as follows; for the 783000 it is 2-3/4". The thread size on our SKU 783000 is 5/8 x 11. The thread size on our SKU 783002 is 3/4 x 10. Weight rating is for 2 hinges. Finishes: Black Coated
  • This is a very heavy duty hinge specially made for heavy gates and doors.
  • This hinge will swing a full 180 degrees if installed without a stop.
  • Hinge is made up of a mounting plate (flange) and J-Bolt arm.
  • Hinge pivots on a steel ball bearing and includes a grease fitting to keep the bearing lubricated.
  • Mounts with 3/8" lag screws or bolts (not included).
  • The minimum gap between the post and edge of gate frame is 2-7/8" for SKU 783000.
  • The maximum spread between the two nuts on the threaded part is as follows; for the 783000 it is 2-3/4".
  • The thread size on our SKU 783000 is 5/8 x 11. The thread size on our SKU 783002 is 3/4 x 10.
  • Weight rating is for 2 hinges.

Finishes:

  • Black Coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 783002
Product Name Heavy Duty J-Bolt Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 7.3 N-m , Reverse Torque 7.3 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE (ONE WAY/DOWNWARD) - HG-TQA90-B - HG-TQA90-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details