HardwareSource, Inc. Castlegate Spring Butt Hinge, 4 x 4 760305

Description
Castlegate spring butt hinge is specially made to fit certain doors and frames made by Castlegate. It is a residential grade hinge. Made from steel base material. Spring tension is easily adjusted. May be used with residential non-spring hinges of the same size. Hinge is UL listed (Class 1) for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Castlegate spring butt hinge is specially made to fit certain doors and frames made by Castlegate. It is a residential grade hinge. Made from steel base material. Spring tension is easily adjusted. May be used with residential non-spring hinges of the same size. Hinge is UL listed (Class 1) for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Castlegate Spring Butt Hinge, 4 x 4 - 760305 - HardwareSource, Inc.
San Diego, CA, USA
Castlegate Spring Butt Hinge, 4 x 4
760305
Castlegate Spring Butt Hinge, 4 x 4 760305
Castlegate spring butt hinge is specially made to fit certain doors and frames made by Castlegate. It is a residential grade hinge. Made from steel base material. Spring tension is easily adjusted. May be used with residential non-spring hinges of the same size. Hinge is UL listed (Class 1) for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Castlegate spring butt hinge is specially made to fit certain doors and frames made by Castlegate. It is a residential grade hinge.
  • Made from steel base material.
  • Spring tension is easily adjusted.
  • May be used with residential non-spring hinges of the same size.
  • Hinge is UL listed (Class 1) for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760305
Product Name Castlegate Spring Butt Hinge, 4 x 4
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-R - HG-MA95B-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details