HardwareSource, Inc. Stainless Steel Bar Latch 658080

Description
Bar latch for cabinets and shutters. Made from Type 304 stainless steel. Bar latch measures 3" wide by 2-1/2" tall. Projection is 7/8". Made from 0.112" thick material. Bar latch features a thumbscrew which can be turned to lock down the latch. Stainless steel pan head sheet metal screws are included. Finishes: Polished Stainless Steel
Description
Bar latch for cabinets and shutters. Made from Type 304 stainless steel. Bar latch measures 3" wide by 2-1/2" tall. Projection is 7/8". Made from 0.112" thick material. Bar latch features a thumbscrew which can be turned to lock down the latch. Stainless steel pan head sheet metal screws are included. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Bar Latch - 658080 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Bar Latch
658080
Stainless Steel Bar Latch 658080
Bar latch for cabinets and shutters. Made from Type 304 stainless steel. Bar latch measures 3" wide by 2-1/2" tall. Projection is 7/8". Made from 0.112" thick material. Bar latch features a thumbscrew which can be turned to lock down the latch. Stainless steel pan head sheet metal screws are included. Finishes: Polished Stainless Steel
  • Bar latch for cabinets and shutters.
  • Made from Type 304 stainless steel.
  • Bar latch measures 3" wide by 2-1/2" tall. Projection is 7/8".
  • Made from 0.112" thick material.
  • Bar latch features a thumbscrew which can be turned to lock down the latch.
  • Stainless steel pan head sheet metal screws are included.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658080
Product Name Stainless Steel Bar Latch
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
BUTT HINGE - KHA-80C - KHA-80C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Hinges - 2883273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0591 inch (1.5 mm)
Length 1.18 inch (30 mm)
View Details