HardwareSource, Inc. Stainless Steel Strap Hinge, Heavy Duty 504650

Description
Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Made from solid stainless steel (Type 304) Stainless steel screws are included. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo. Finishes: Satin Stainless Steel
Description
Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Made from solid stainless steel (Type 304) Stainless steel screws are included. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge, Heavy Duty - 504650 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge, Heavy Duty
504650
Stainless Steel Strap Hinge, Heavy Duty 504650
Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Made from solid stainless steel (Type 304) Stainless steel screws are included. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo. Finishes: Satin Stainless Steel
  • Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired.
  • Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber.
  • Made from solid stainless steel (Type 304)
  • Stainless steel screws are included.
  • PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504650
Product Name Stainless Steel Strap Hinge, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE (W/BUSHING) - D-S-64A - D-S-64A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details