HardwareSource, Inc. 4 x 4-5/64 Pease Spring Butt Hinge, 5/8 Radius 760303

Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4-5/64 Pease Spring Butt Hinge, 5/8 Radius - 760303 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4-5/64 Pease Spring Butt Hinge, 5/8 Radius
760303
4 x 4-5/64 Pease Spring Butt Hinge, 5/8 Radius 760303
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Residential grade spring hinge is specially made to fit certain doors and frames made by Pease.
  • Made from steel base material.
  • Spring tension is easily adjustable.
  • Hinge is UL listed as a Grade 1 hinge for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760303
Product Name 4 x 4-5/64 Pease Spring Butt Hinge, 5/8 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT- HG-PA270-45 - HG-PA270-45 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details