HardwareSource, Inc. Semi-Concealed Hinge, Variable Overlay, Self .. 398673

Description
Semi-Concealed Hinge, Variable Overlay, Self Closing, Antique Copper Finish Self-closing hinge Steel base material Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper
Description
Semi-Concealed Hinge, Variable Overlay, Self Closing, Antique Copper Finish Self-closing hinge Steel base material Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinge, Variable Overlay, Self .. - 398673 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinge, Variable Overlay, Self ..
398673
Semi-Concealed Hinge, Variable Overlay, Self .. 398673
Semi-Concealed Hinge, Variable Overlay, Self Closing, Antique Copper Finish Self-closing hinge Steel base material Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Antique Copper

Semi-Concealed Hinge, Variable Overlay, Self Closing, Antique Copper Finish

  • Self-closing hinge
  • Steel base material
  • Wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Antique Copper
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398673
Product Name Semi-Concealed Hinge, Variable Overlay, Self ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-700-1 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80WT - HG-JHM20T-80WT - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details