HardwareSource, Inc. Grapevine Door & Gate Grille 708000

Description
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 14-1/2" tall. Projects 4-1/2" from surface of gate or door. Made from steel base material. Fasteners are included. PLEASE NOTE: These grilles are handmade and dimensions may vary slightly from those listed Finishes: Black wrought iron
Description
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 14-1/2" tall. Projects 4-1/2" from surface of gate or door. Made from steel base material. Fasteners are included. PLEASE NOTE: These grilles are handmade and dimensions may vary slightly from those listed Finishes: Black wrought iron

Suppliers

Company
Product
Description
Supplier Links
Grapevine Door & Gate Grille - 708000 - HardwareSource, Inc.
San Diego, CA, USA
Grapevine Door & Gate Grille
708000
Grapevine Door & Gate Grille 708000
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 14-1/2" tall. Projects 4-1/2" from surface of gate or door. Made from steel base material. Fasteners are included. PLEASE NOTE: These grilles are handmade and dimensions may vary slightly from those listed Finishes: Black wrought iron
  • Gate grille covers up a speakeasy opening on your gate or door.
  • Grille measures 12" wide by 14-1/2" tall. Projects 4-1/2" from surface of gate or door.
  • Made from steel base material.
  • Fasteners are included.
  • PLEASE NOTE: These grilles are handmade and dimensions may vary slightly from those listed

Finishes:

  • Black wrought iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708000
Product Name Grapevine Door & Gate Grille
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 1.0N⋅m Torque, Stainless Steel, Bright - AH-2E-1212A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
Soft-Close Gravity Hinge - HG-JG150L-CR - HG-JG150L-CR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Leaf Material Plastic; Zinc Alloy, ABS
Material Finish Chrome
View Details