HardwareSource, Inc. Barrel Bolt, Satin Stainless Steel 658044

Description
Stainless steel barrel bolt has a satin stainless steel finish. Width is 1-1/16". Available in a 5" and a 7.5" length. Projection is 5/8". Made from Type 304 stainless steel. Slide bolt and knob are made from brass and nickel plated. Comes with two keepers. One keeper is for surface mounting the other keeper is for edge mounting. Stainless steel flat head screws are included. Finishes: Satin Stainless Steel
Description
Stainless steel barrel bolt has a satin stainless steel finish. Width is 1-1/16". Available in a 5" and a 7.5" length. Projection is 5/8". Made from Type 304 stainless steel. Slide bolt and knob are made from brass and nickel plated. Comes with two keepers. One keeper is for surface mounting the other keeper is for edge mounting. Stainless steel flat head screws are included. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Barrel Bolt, Satin Stainless Steel - 658044 - HardwareSource, Inc.
San Diego, CA, USA
Barrel Bolt, Satin Stainless Steel
658044
Barrel Bolt, Satin Stainless Steel 658044
Stainless steel barrel bolt has a satin stainless steel finish. Width is 1-1/16". Available in a 5" and a 7.5" length. Projection is 5/8". Made from Type 304 stainless steel. Slide bolt and knob are made from brass and nickel plated. Comes with two keepers. One keeper is for surface mounting the other keeper is for edge mounting. Stainless steel flat head screws are included. Finishes: Satin Stainless Steel
  • Stainless steel barrel bolt has a satin stainless steel finish.
  • Width is 1-1/16". Available in a 5" and a 7.5" length. Projection is 5/8".
  • Made from Type 304 stainless steel. Slide bolt and knob are made from brass and nickel plated.
  • Comes with two keepers. One keeper is for surface mounting the other keeper is for edge mounting.
  • Stainless steel flat head screws are included.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658044
Product Name Barrel Bolt, Satin Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.0 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430R-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
DAMPER HINGE - HG-JHM11-4WT - HG-JHM11-4WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details