HardwareSource, Inc. Black Iron Hinges, "HL" Style, Flush, 3", 4-1.. 778050

Description
Black Iron Hinges, "HL" Style, Flush, 3", 4-1/2" and 7" Made from steel base material. Hammered black iron finish. Square head wood screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Black Iron
Description
Black Iron Hinges, "HL" Style, Flush, 3", 4-1/2" and 7" Made from steel base material. Hammered black iron finish. Square head wood screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Black Iron Hinges,
San Diego, CA, USA
Black Iron Hinges, "HL" Style, Flush, 3", 4-1..
778050
Black Iron Hinges, "HL" Style, Flush, 3", 4-1.. 778050
Black Iron Hinges, "HL" Style, Flush, 3", 4-1/2" and 7" Made from steel base material. Hammered black iron finish. Square head wood screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Black Iron

Black Iron Hinges, "HL" Style, Flush, 3", 4-1/2" and 7"

  • Made from steel base material.
  • Hammered black iron finish.
  • Square head wood screws are included.
  • These hinges are sold as a pair which includes a top hinge and a bottom hinge.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778050
Product Name Black Iron Hinges, "HL" Style, Flush, 3", 4-1..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L - HG-MA95BF-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details