HardwareSource, Inc. Screen/Storm Door Hinge 504532

Description
Replacement hinge for storm doors and screen doors. Hinge measures 3" tall and 2-1/2" wide. Hinge pin is removable. Hinge may be installed as an offset hinge (5/16" offset), a full surface hinge or a 1/2 surface hinge. A pair of hinges will hold up to a 90lb door. Screws are included. Finishes: Black Galvanized with brass hinge pin Zinc Plated Baked enamel, Mustard Brown color
Description
Replacement hinge for storm doors and screen doors. Hinge measures 3" tall and 2-1/2" wide. Hinge pin is removable. Hinge may be installed as an offset hinge (5/16" offset), a full surface hinge or a 1/2 surface hinge. A pair of hinges will hold up to a 90lb door. Screws are included. Finishes: Black Galvanized with brass hinge pin Zinc Plated Baked enamel, Mustard Brown color

Suppliers

Company
Product
Description
Supplier Links
Screen/Storm Door Hinge - 504532 - HardwareSource, Inc.
San Diego, CA, USA
Screen/Storm Door Hinge
504532
Screen/Storm Door Hinge 504532
Replacement hinge for storm doors and screen doors. Hinge measures 3" tall and 2-1/2" wide. Hinge pin is removable. Hinge may be installed as an offset hinge (5/16" offset), a full surface hinge or a 1/2 surface hinge. A pair of hinges will hold up to a 90lb door. Screws are included. Finishes: Black Galvanized with brass hinge pin Zinc Plated Baked enamel, Mustard Brown color
  • Replacement hinge for storm doors and screen doors.
  • Hinge measures 3" tall and 2-1/2" wide.
  • Hinge pin is removable.
  • Hinge may be installed as an offset hinge (5/16" offset), a full surface hinge or a 1/2 surface hinge.
  • A pair of hinges will hold up to a 90lb door.
  • Screws are included.

Finishes:

  • Black
  • Galvanized with brass hinge pin
  • Zinc Plated
  • Baked enamel, Mustard Brown color
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504532
Product Name Screen/Storm Door Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 2.31 inch (58.6 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-111 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
QUICK RELEASE HINGE - HG-OTB100 - HG-OTB100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details