HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Self.. 399022

Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing. self closing hinge steel base material note the unique design on the face frame leaf the screwholes that are on the face frame wing have a center-to-center dimension of 2-1/8" wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate Photo shown is "Satin Nickel" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel Satin Brass Oil Rubbed Bronze
Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing. self closing hinge steel base material note the unique design on the face frame leaf the screwholes that are on the face frame wing have a center-to-center dimension of 2-1/8" wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate Photo shown is "Satin Nickel" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel Satin Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Self.. - 399022 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Self..
399022
Semi-Concealed Hinges, Variable Overlay, Self.. 399022
Semi-Concealed Hinges, Variable Overlay, Self-Closing. self closing hinge steel base material note the unique design on the face frame leaf the screwholes that are on the face frame wing have a center-to-center dimension of 2-1/8" wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate Photo shown is "Satin Nickel" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel Satin Brass Oil Rubbed Bronze

Semi-Concealed Hinges, Variable Overlay, Self-Closing.

  • self closing hinge
  • steel base material
  • note the unique design on the face frame leaf
  • the screwholes that are on the face frame wing have a center-to-center dimension of 2-1/8"
  • wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate
  • Photo shown is "Satin Nickel" finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Satin Nickel
  • Satin Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399022
Product Name Semi-Concealed Hinges, Variable Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-228 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
STANDARD FRAME GRAVITY HINGE - GH-G02SH-BL-R - GH-G02SH-BL-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details