HardwareSource, Inc. Double Acting Spring Hinges- 760044

Description
American made product. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is another name for these hinges. Spring tension is adjustable. The satin brass finish is the most popular finish. The photo to the left shows the zinc chromate finish. The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support. The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap. Steel base material. All products on this page are made in the USA. Complete with wood screws. "Size" is the height of the plate that mounts on the door and jamb. This is a high quality American made product offered at a very competitive price. When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price. *Maximum door weight (lbs.) using three spring hinges Finishes: 633(US4) Satin Brass. 603(US2G) Zinc Chromate. 640(US10B) Oil Rubbed Bronze. 600(USP) Prime coated for painting.
Description
American made product. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is another name for these hinges. Spring tension is adjustable. The satin brass finish is the most popular finish. The photo to the left shows the zinc chromate finish. The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support. The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap. Steel base material. All products on this page are made in the USA. Complete with wood screws. "Size" is the height of the plate that mounts on the door and jamb. This is a high quality American made product offered at a very competitive price. When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price. *Maximum door weight (lbs.) using three spring hinges Finishes: 633(US4) Satin Brass. 603(US2G) Zinc Chromate. 640(US10B) Oil Rubbed Bronze. 600(USP) Prime coated for painting.

Suppliers

Company
Product
Description
Supplier Links
Double Acting Spring Hinges- - 760044 - HardwareSource, Inc.
San Diego, CA, USA
Double Acting Spring Hinges-
760044
Double Acting Spring Hinges- 760044
American made product. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is another name for these hinges. Spring tension is adjustable. The satin brass finish is the most popular finish. The photo to the left shows the zinc chromate finish. The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support. The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap. Steel base material. All products on this page are made in the USA. Complete with wood screws. "Size" is the height of the plate that mounts on the door and jamb. This is a high quality American made product offered at a very competitive price. When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price. *Maximum door weight (lbs.) using three spring hinges Finishes: 633(US4) Satin Brass. 603(US2G) Zinc Chromate. 640(US10B) Oil Rubbed Bronze. 600(USP) Prime coated for painting.
  • American made product.
  • Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position.
  • Saloon Door Hinges is another name for these hinges.
  • Spring tension is adjustable.
  • The satin brass finish is the most popular finish. The photo to the left shows the zinc chromate finish.
  • The manufacturer recommends using three hinges per door for heavier doors. Two hinges may be used for lighter doors. Click on the link below for more specific information. If three hinges are used the center hinge should be installed as close as possible to the top hinge for maximum support.
  • The door may be mortised for these hinges so that there is no gap between the door and the door frame. If you elect not to mortise then the following door gaps apply: 3" size-.250" gap; 4" size-.283" gap; 5" size-.297" gap; 6" size-.325" gap; 7" size-.352" gap; 8" size-.394" gap.
  • Steel base material.
  • All products on this page are made in the USA.
  • Complete with wood screws.
  • "Size" is the height of the plate that mounts on the door and jamb.
  • This is a high quality American made product offered at a very competitive price.
  • When shopping, please consider that many of our competitors are selling a cheap foreign made product at a cheap price.

*Maximum door weight (lbs.) using three spring hinges

Finishes:

  • 633(US4) Satin Brass.
  • 603(US2G) Zinc Chromate.
  • 640(US10B) Oil Rubbed Bronze.
  • 600(USP) Prime coated for painting.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760044
Product Name Double Acting Spring Hinges-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Soft-Close Gravity Hinge - HG-JG150R-CR - HG-JG150R-CR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Leaf Material Plastic; Zinc Alloy, ABS
Material Finish Chrome
View Details