HardwareSource, Inc. 1/4" Overlay, Self Closing, Oil Rubbed Bronze 400897

Description
Steel base material Partial Wrap around (can be substituted for full wrap around) Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2 wide. Finishes: Oil Rubbed Bronze
Description
Steel base material Partial Wrap around (can be substituted for full wrap around) Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2 wide. Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
1/4
San Diego, CA, USA
1/4" Overlay, Self Closing, Oil Rubbed Bronze
400897
1/4" Overlay, Self Closing, Oil Rubbed Bronze 400897
Steel base material Partial Wrap around (can be substituted for full wrap around) Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2 wide. Finishes: Oil Rubbed Bronze
  • Steel base material
  • Partial Wrap around (can be substituted for full wrap around)
  • Self-closing
  • Matching wood screws are included
  • Hinge is approximately 2-1/4" tall by 1-1/2 wide.

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400897
Product Name 1/4" Overlay, Self Closing, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE (WITH BUSHINGS) - HG-CV100 - HG-CV100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details