HardwareSource, Inc. Gate Latch, Ring Type 504150

Description
Ring type gate latch is available in two sizes; large or small. Latch is simple and features a smooth operation Can be used on left or right hand opening gates and can be opened from either side. Latch is made up of three parts; the stop bar, the lift lever, and the ring and housing. The small model (SKU 504150) will fit a maximum post size of 3-1/2" thick. The large model (SKU 504151) will fit a maximum post size of 5-1/2" thick. The stop bar measures; 7-3/8" by 1-1/4" (large model) and 5-3/4" by 3/4" (small model) The lift lever measures; 8" long (large model) and 7-1/4" long (small model) Made from steel base material, lag screws are included The large model is shown in the photo to left. The small model has a slightly different design. Click on link below to see differences. Finishes: Zinc Plated
Description
Ring type gate latch is available in two sizes; large or small. Latch is simple and features a smooth operation Can be used on left or right hand opening gates and can be opened from either side. Latch is made up of three parts; the stop bar, the lift lever, and the ring and housing. The small model (SKU 504150) will fit a maximum post size of 3-1/2" thick. The large model (SKU 504151) will fit a maximum post size of 5-1/2" thick. The stop bar measures; 7-3/8" by 1-1/4" (large model) and 5-3/4" by 3/4" (small model) The lift lever measures; 8" long (large model) and 7-1/4" long (small model) Made from steel base material, lag screws are included The large model is shown in the photo to left. The small model has a slightly different design. Click on link below to see differences. Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Ring Type - 504150 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Ring Type
504150
Gate Latch, Ring Type 504150
Ring type gate latch is available in two sizes; large or small. Latch is simple and features a smooth operation Can be used on left or right hand opening gates and can be opened from either side. Latch is made up of three parts; the stop bar, the lift lever, and the ring and housing. The small model (SKU 504150) will fit a maximum post size of 3-1/2" thick. The large model (SKU 504151) will fit a maximum post size of 5-1/2" thick. The stop bar measures; 7-3/8" by 1-1/4" (large model) and 5-3/4" by 3/4" (small model) The lift lever measures; 8" long (large model) and 7-1/4" long (small model) Made from steel base material, lag screws are included The large model is shown in the photo to left. The small model has a slightly different design. Click on link below to see differences. Finishes: Zinc Plated
  • Ring type gate latch is available in two sizes; large or small.
  • Latch is simple and features a smooth operation
  • Can be used on left or right hand opening gates and can be opened from either side.
  • Latch is made up of three parts; the stop bar, the lift lever, and the ring and housing.
  • The small model (SKU 504150) will fit a maximum post size of 3-1/2" thick. The large model (SKU 504151) will fit a maximum post size of 5-1/2" thick.
  • The stop bar measures; 7-3/8" by 1-1/4" (large model) and 5-3/4" by 3/4" (small model)
  • The lift lever measures; 8" long (large model) and 7-1/4" long (small model)
  • Made from steel base material, lag screws are included
  • The large model is shown in the photo to left. The small model has a slightly different design. Click on link below to see differences.

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504150
Product Name Gate Latch, Ring Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-169-50 - bisco industries
Specs
Hinge Type Concealed
View Details
STANDARD FRAME GRAVITY HINGE - GH-G07SH-BL-R - GH-G07SH-BL-R - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.62 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details