HardwareSource, Inc. Blum European Style Glass Door Hinges 652412

Description
European style glass door hinges for inset, overlay and twin overlay glass doors. Hinges feature a 94 degree opening angle and 3 dimensional adjustment. This hinge system requires that the glass door have a 26mm hole bored for each hinge used. They work with glass thicknesses of 4.5mm to 7mm (slightly under 3/16 to slightly over 1/4 inch). The hinge system is made up of 4 items which are ordered separately; the hinge, the cover cap, the mounting plate and the wood screws for the mounting plate. The hinges come in 3 types; "Straight Arm" for overlay doors, "Half Cranked" for twin overlay doors (also known as "Back-to-Back" doors, and "Full Cranked" for inset doors. The "Cover Caps" (required to hold glass door to hinge system) are available in 3 finishes; (Black, Chrome or Gold), and two types (Round or D-shaped). Screws to hold cover cap to hinge are included with hinge. PLEASE NOTE: the gold D cover cap has been discontinued by Blum and is no longer available. All parts of the hinge and cover cap that touch the glass are plastic material. Order hinges and cover caps on this page. Mounting plates and wood screws are offered for purchase during checkout. Please check out information link to find SKU number for hinge mounting plates. Finishes: Flat Black Cover Cap Chrome Cover Cap Gold Cover Cap
Description
European style glass door hinges for inset, overlay and twin overlay glass doors. Hinges feature a 94 degree opening angle and 3 dimensional adjustment. This hinge system requires that the glass door have a 26mm hole bored for each hinge used. They work with glass thicknesses of 4.5mm to 7mm (slightly under 3/16 to slightly over 1/4 inch). The hinge system is made up of 4 items which are ordered separately; the hinge, the cover cap, the mounting plate and the wood screws for the mounting plate. The hinges come in 3 types; "Straight Arm" for overlay doors, "Half Cranked" for twin overlay doors (also known as "Back-to-Back" doors, and "Full Cranked" for inset doors. The "Cover Caps" (required to hold glass door to hinge system) are available in 3 finishes; (Black, Chrome or Gold), and two types (Round or D-shaped). Screws to hold cover cap to hinge are included with hinge. PLEASE NOTE: the gold D cover cap has been discontinued by Blum and is no longer available. All parts of the hinge and cover cap that touch the glass are plastic material. Order hinges and cover caps on this page. Mounting plates and wood screws are offered for purchase during checkout. Please check out information link to find SKU number for hinge mounting plates. Finishes: Flat Black Cover Cap Chrome Cover Cap Gold Cover Cap

Suppliers

Company
Product
Description
Supplier Links
Blum European Style Glass Door Hinges - 652412 - HardwareSource, Inc.
San Diego, CA, USA
Blum European Style Glass Door Hinges
652412
Blum European Style Glass Door Hinges 652412
European style glass door hinges for inset, overlay and twin overlay glass doors. Hinges feature a 94 degree opening angle and 3 dimensional adjustment. This hinge system requires that the glass door have a 26mm hole bored for each hinge used. They work with glass thicknesses of 4.5mm to 7mm (slightly under 3/16 to slightly over 1/4 inch). The hinge system is made up of 4 items which are ordered separately; the hinge, the cover cap, the mounting plate and the wood screws for the mounting plate. The hinges come in 3 types; "Straight Arm" for overlay doors, "Half Cranked" for twin overlay doors (also known as "Back-to-Back" doors, and "Full Cranked" for inset doors. The "Cover Caps" (required to hold glass door to hinge system) are available in 3 finishes; (Black, Chrome or Gold), and two types (Round or D-shaped). Screws to hold cover cap to hinge are included with hinge. PLEASE NOTE: the gold D cover cap has been discontinued by Blum and is no longer available. All parts of the hinge and cover cap that touch the glass are plastic material. Order hinges and cover caps on this page. Mounting plates and wood screws are offered for purchase during checkout. Please check out information link to find SKU number for hinge mounting plates. Finishes: Flat Black Cover Cap Chrome Cover Cap Gold Cover Cap
  • European style glass door hinges for inset, overlay and twin overlay glass doors.
  • Hinges feature a 94 degree opening angle and 3 dimensional adjustment.
  • This hinge system requires that the glass door have a 26mm hole bored for each hinge used.
  • They work with glass thicknesses of 4.5mm to 7mm (slightly under 3/16 to slightly over 1/4 inch).
  • The hinge system is made up of 4 items which are ordered separately; the hinge, the cover cap, the mounting plate and the wood screws for the mounting plate.
  • The hinges come in 3 types; "Straight Arm" for overlay doors, "Half Cranked" for twin overlay doors (also known as "Back-to-Back" doors, and "Full Cranked" for inset doors.
  • The "Cover Caps" (required to hold glass door to hinge system) are available in 3 finishes; (Black, Chrome or Gold), and two types (Round or D-shaped). Screws to hold cover cap to hinge are included with hinge. PLEASE NOTE: the gold D cover cap has been discontinued by Blum and is no longer available.
  • All parts of the hinge and cover cap that touch the glass are plastic material.
  • Order hinges and cover caps on this page. Mounting plates and wood screws are offered for purchase during checkout.
  • Please check out information link to find SKU number for hinge mounting plates.

Finishes:

  • Flat Black Cover Cap
  • Chrome Cover Cap
  • Gold Cover Cap
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652412
Product Name Blum European Style Glass Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details