HardwareSource, Inc. 1/2 Inch Overlay Hinge, Self-Closing, Satin N.. 814023

Description
1/2 Inch Overlay Hinge, Self-Closing, Satin Nickel Finish Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel base material with Satin Nickel finish (Satin nickel is also known as brushed nickel and dull nickel). For 1/2" overlay doors. Wood screws are included. Hinges are self-closing. Hinge is approximately 2-3/4" tall by 1-3/4" wide.
Description
1/2 Inch Overlay Hinge, Self-Closing, Satin Nickel Finish Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel base material with Satin Nickel finish (Satin nickel is also known as brushed nickel and dull nickel). For 1/2" overlay doors. Wood screws are included. Hinges are self-closing. Hinge is approximately 2-3/4" tall by 1-3/4" wide.

Suppliers

Company
Product
Description
Supplier Links
1/2 Inch Overlay Hinge, Self-Closing, Satin N.. - 814023 - HardwareSource, Inc.
San Diego, CA, USA
1/2 Inch Overlay Hinge, Self-Closing, Satin N..
814023
1/2 Inch Overlay Hinge, Self-Closing, Satin N.. 814023
1/2 Inch Overlay Hinge, Self-Closing, Satin Nickel Finish Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel base material with Satin Nickel finish (Satin nickel is also known as brushed nickel and dull nickel). For 1/2" overlay doors. Wood screws are included. Hinges are self-closing. Hinge is approximately 2-3/4" tall by 1-3/4" wide.

1/2 Inch Overlay Hinge, Self-Closing, Satin Nickel Finish

  • Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them.
  • Steel base material with Satin Nickel finish (Satin nickel is also known as brushed nickel and dull nickel).
  • For 1/2" overlay doors.
  • Wood screws are included.
  • Hinges are self-closing.
  • Hinge is approximately 2-3/4" tall by 1-3/4" wide.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814023
Product Name 1/2 Inch Overlay Hinge, Self-Closing, Satin N..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-L - HG-MA95B-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details