HardwareSource, Inc. Stainless Steel Latch, Slide Bar Type 658158

Description
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface mounted strike (1/2" by 1-1/2") and an edge mount strike (3/4" by 1-1/2") Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically. Wood screws are included. Finishes: Stainless Steel
Description
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface mounted strike (1/2" by 1-1/2") and an edge mount strike (3/4" by 1-1/2") Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically. Wood screws are included. Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Latch, Slide Bar Type - 658158 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Latch, Slide Bar Type
658158
Stainless Steel Latch, Slide Bar Type 658158
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface mounted strike (1/2" by 1-1/2") and an edge mount strike (3/4" by 1-1/2") Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically. Wood screws are included. Finishes: Stainless Steel
  • Slide bar latch for cabinet doors.
  • Made from Type 304 stainless steel.
  • Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16".
  • Comes with two different strike plates, a surface mounted strike (1/2" by 1-1/2") and an edge mount strike (3/4" by 1-1/2")
  • Latch features a spring loaded slide bar. The spring holds the slide bar in place if mounted vertically.
  • Wood screws are included.

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658158
Product Name Stainless Steel Latch, Slide Bar Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-7060-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT, MAX TORQUE ANGLE 35° - HG-PA201-25 - HG-PA201-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details